EN
  • EN
  • DE

SAA4993H

Part No SAA4993H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Field and line rate converter with noise reduction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311757-SAA4993H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA4993H CAD Model

Description

The NXP SAA4993H is a high-performance digital video encoder designed to meet the needs of advanced video applications. This integrated circuit is engineered to convert digital video signals into high-quality analog video outputs, making it an essential component for a wide range of multimedia and television applications.

The SAA4993H supports a variety of video formats including PAL, NTSC, and SECAM, offering versatility for product deployment in different regions and systems. It is capable of encoding digital RGB or YCrCb data into composite video (CVBS), S-Video (Y/C), or component video (YPbPr or RGB) signals. This makes it suitable for use in DVD players, set-top boxes, digital video recorders, and other video equipment that require a reliable and flexible video encoding solution.

One of the key features of the SAA4993H is its on-chip microcontroller, which simplifies system design by handling various control functions and enhancing overall system integration. The encoder also includes advanced on-chip filtering and scaling capabilities, ensuring that the output video is sharp, clear, and free from artifacts.

With its I2C-bus control interface, the SAA4993H allows for easy programming and adjustment of various parameters such as brightness, contrast, saturation, and hue. This level of control ensures that the final video output can be fine-tuned to match the specific requirements of the display or the preferences of the end-user.

The SAA4993H is designed with power management in mind, featuring low power consumption and multiple power-saving modes. This makes it an environmentally friendly choice for modern electronic devices that are expected to meet energy efficiency standards.

In summary, the NXP SAA4993H Digital Video Encoder is a versatile, high-quality solution for converting digital video signals into analog formats. Its support for multiple video standards, combined with its advanced features and ease of integration, make it an ideal choice for manufacturers looking to create superior video products for a global market.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess