EN
  • EN
  • DE

SAA5244PA

Part No SAA5244PA
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090839-SAA5244PA
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA5244PA CAD Model

Description

The NXP SAA5244PA is a high-performance integrated circuit designed for use in television and video text applications. This versatile chip is engineered to deliver superior functionality and reliability, making it a popular choice among manufacturers and developers in the consumer electronics industry.

Key Features

  • Teletext Decoder: At the heart of the SAA5244PA is a sophisticated teletext decoder that supports the latest teletext standards, ensuring compatibility with a wide range of broadcast formats.
  • On-Screen Display (OSD): This IC comes equipped with an advanced OSD engine that allows for the creation of crisp, clear, and customizable on-screen displays for user interactions and information.
  • High Integration: The SAA5244PA integrates several functions that typically require separate components, reducing the overall parts count and simplifying the design of teletext-enabled television sets.
  • Memory Control: It includes features for efficient memory control, which is essential for managing the storage and retrieval of teletext pages.
  • Character Generation: The chip is capable of generating a wide range of character sets and graphics, providing flexibility in the presentation of text and graphical content.

Applications

The SAA5244PA is ideal for incorporation into a variety of television and video systems, including:

  • Standard and high-definition televisions
  • Digital video broadcasting (DVB) receivers
  • Set-top boxes for cable and satellite TV
  • Video recorders with teletext functionality

Technical Specifications

As a product designed to meet the rigorous demands of modern teletext and OSD applications, the SAA5244PA offers a range of technical specifications:

  • Supply Voltage: Typically 5V
  • Package Type: DIP or SMD options available for flexible PCB design
  • Operating Temperature: Specified for a wide range of ambient temperatures to ensure reliability under various conditions

With its robust feature set and proven performance, the NXP SAA5244PA is a go-to solution for developers looking to integrate teletext functionality into their products with ease and efficiency.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess