EN
  • EN
  • DE

SAA5284GP

Part No SAA5284GP
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Multimedia video data acquisition circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311792-SAA5284GP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA5284GP CAD Model

Description

The NXP SAA5284GP is a versatile on-screen display (OSD) processor that is designed to enhance the user interface of various video and television applications. This integrated circuit allows for the creation of high-quality graphics and text that can be superimposed on video signals. With its advanced features, the SAA5284GP is ideal for use in televisions, VCRs, DVD players, and other video equipment.

Key Features

  • High-Quality OSD: The SAA5284GP supports a wide range of colors and resolutions, ensuring clear and vibrant display output.
  • Multiple Character Sets: It comes with pre-defined character sets, including support for various international languages, which is essential for global products.
  • Flexible Interface: The device is designed to interface seamlessly with various microcontrollers and video decoders, providing a versatile solution for many applications.
  • Teletext Capability: With integrated teletext functionality, the SAA5284GP can process and display teletext information, a valuable feature for broadcasting applications.

Technical Specifications

  • Memory: The device includes internal RAM for character and object storage, which facilitates dynamic content updates.
  • Graphics Handling: It is capable of handling sophisticated graphics operations, such as block fills, pattern fills, and cursor manipulation.
  • Display Attributes: The SAA5284GP supports various display attributes, including blinking, underline, and box surround, allowing for enhanced on-screen presentations.

Applications

The NXP SAA5284GP is widely used in consumer electronics to provide an interactive and informative user experience. It is particularly useful in:

  • Television sets for channel information, menus, and teletext.
  • DVD players and recorders for playback information and settings menus.
  • Set-top boxes for channel guides, program information, and user settings.

In conclusion, the NXP SAA5284GP is a powerful OSD processor that offers manufacturers the ability to enhance their products with visually appealing and user-friendly interfaces. Its robust feature set and ease of integration make it a popular choice for a wide range of video-related applications.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess