EN
  • EN
  • DE

SAA5361HL/M1/1581

Part No SAA5361HL/M1/1581
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311802-SAA5361HL/M1/1581
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA5361HL/M1/1581 CAD Model

Description

The NXP SAA5361HL/M1/1581 is a highly integrated, multi-standard digital video decoder designed to provide a versatile solution for digital TV systems and multimedia applications. This advanced decoder is part of NXP's acclaimed product line, known for its reliability and cutting-edge technology, making it a preferred choice for manufacturers and developers in the industry.

Key Features

  • Multi-Standard Support: Compatible with a wide range of video standards including PAL, NTSC, and SECAM, ensuring flexibility and global applicability.
  • Advanced Video Decoding: Capable of decoding MPEG-2, H.264, and VC-1 video streams, providing crisp and clear video quality for various formats.
  • High-Definition Output: Supports high-definition video output up to 1080p resolution, delivering stunning visual experiences for end-users.
  • Integrated Audio Processing: Comes with built-in audio processing capabilities that support multiple audio formats, offering a complete multimedia solution.
  • Flexible Memory Interface: Features a flexible memory interface that is compatible with a range of DRAM types, facilitating easy integration into different system designs.

Applications

The SAA5361HL/M1/1581 is ideal for a variety of applications, including but not limited to:

  • Digital Televisions
  • Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • Media Centers
  • Car Entertainment Systems

Technical Specifications

Equipped with a robust set of technical specifications, the SAA5361HL/M1/1581 ensures high performance and compatibility:

  • Video Decoding: MPEG-2 MP@HL, H.264 [email protected], VC-1 AP@L3
  • Audio Decoding: MPEG1, MPEG2, AC3, E-AC3, AAC, HE-AAC
  • Video Resolution: Up to 1080p
  • Audio Output: Stereo and multi-channel audio output
  • Interface: I2C, SPI, UART, GPIO

With its comprehensive feature set and adherence to multiple industry standards, the NXP SAA5361HL/M1/1581 is an exceptional choice for developers looking to create high-quality, versatile digital video solutions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess