EN
  • EN
  • DE

SAA6588T/V2,512

Part No SAA6588T/V2,512
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC RDS/RBDS PRE-PROCESSOR 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Tube
Product Status Obsolete
Function Pre-Processor
Frequency 57kHz
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number SAA65
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 311841-SAA6588T/V2,512
Ultra Librarian 3D Model Ultra Librarian SAA6588T/V2,512 CAD Model

Description

The SAA6588T/V2,512 is a cutting-edge Radio Data System (RDS) decoder chip designed and manufactured by NXP Semiconductors. This highly integrated circuit is specifically engineered to decode RDS signals that are embedded in conventional FM radio broadcasts. The RDS technology enables FM radio stations to send additional information along with the regular program signal, such as station identification, song details, traffic updates, and other types of broadcast data.

Key Features

  • Integrated RDS Demodulator: The SAA6588T/V2,512 includes a sophisticated demodulator that can accurately extract RDS data from a received FM signal, ensuring reliable performance even under adverse conditions.
  • Error Correction: Featuring advanced error correction capabilities, the chip can handle various types of transmission errors, providing clear and accurate data output.
  • Flexible Interface Options: This device offers a variety of interface options, including I²C and SPI, allowing for easy integration with a range of microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the SAA6588T/V2,512 is ideal for use in portable and automotive applications where power consumption is a critical consideration.

Applications

The SAA6588T/V2,512 is versatile and can be implemented in a diverse array of applications. It is particularly suited for:

  • Car radio systems that require RDS functionality for enhanced user experience.
  • Portable radios and home stereo systems that benefit from displaying station and song information.
  • Traffic message channel receivers that provide real-time traffic updates to drivers.

Technical Specifications

Below are some of the technical specifications for the SAA6588T/V2,512:

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SO28 (Small Outline Package with 28 leads)
  • Quality and Reliability: Built to NXP's high standards for automotive and consumer electronics.

With its robust design and comprehensive feature set, the SAA6588T/V2,512 from NXP Semiconductors is an excellent choice for developers looking to incorporate RDS functionality into their radio products.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8411 $64.4385
80+ $1.5107 $120.8560
120+ $1.4634 $175.6080
165+ $1.4160 $233.6400
215+ $1.3687 $294.2705
285+ $1.2278 $349.9230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess