EN
  • EN
  • DE

SAA7109AE/V1/G,518

Part No SAA7109AE/V1/G,518
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC CODEC HD VIDEO 156-LBGA / Video, HD Interface 9, 10 b Serial 156-LBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type Video, HD
Data Interface Serial
Resolution (Bits) 9, 10 b
Number of ADCs / DACs 3 / 2
Sigma Delta No
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 156-LBGA
Supplier Device Package 156-LBGA (15x15)
Base Product Number SAA7109
Other Names 935282274518,SAA7109AE/V1/G-T,SAA7109AE/V1/G-T
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261724-SAA7109AE/V1/G,518
Ultra Librarian 3D Model Ultra Librarian SAA7109AE/V1/G,518 CAD Model

Description

The NXP SAA7109AE/V1/G,518 is a cutting-edge video encoding integrated circuit designed to cater to the high demands of advanced video processing applications. This powerful encoder is capable of converting digital video signals into high-quality analog outputs, making it an ideal solution for a variety of multimedia and video interfacing tasks.

Key Features

  • Advanced Video Encoding: The SAA7109AE/V1/G,518 supports multiple video formats, including PAL, NTSC, and SECAM. It can handle various input signal types, providing versatility for different video sources.
  • High-Quality Output: With its sophisticated encoding algorithms, this IC delivers crisp and clear analog video signals, ensuring the integrity of the visual content is maintained during conversion.
  • Multiple Output Channels: This encoder offers several output channels, including composite video, S-Video, and component outputs, providing flexibility for connecting to a wide array of display devices.
  • On-Chip Filtering: The device includes integrated filters to minimize signal noise and enhance picture quality, resulting in a smoother and cleaner video output.
  • Low Power Consumption: Designed with power efficiency in mind, the SAA7109AE/V1/G,518 operates with minimal power draw, making it suitable for energy-conscious applications.

Applications

The versatility and high performance of the NXP SAA7109AE/V1/G,518 make it an excellent choice for a wide range of applications, including:

  • Video capture cards
  • Digital video recorders
  • Set-top boxes
  • Personal video recorders
  • Video conferencing systems
  • Surveillance systems

Technical Specifications

The SAA7109AE/V1/G,518 operates over a standard voltage range and is housed in a robust package that ensures long-term reliability. It is designed to be easily integrated into existing systems with minimal configuration required.

Ordering Information

The NXP SAA7109AE/V1/G,518 is available for order, and can be sourced through authorized NXP distributors. When ordering, be sure to reference the complete part number to ensure the correct product configuration.

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $6.5292
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess