EN
  • EN
  • DE

SAA7111AH

Part No SAA7111AH
Manufacturer NXP / Nexperia
Description Enhanced Video Input Processor EVIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246225-SAA7111AH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7111AH CAD Model

Description

Product Overview: SAA7111AH Video Input Processor

The SAA7111AH is a high-quality video input processor crafted by NXP Semiconductors, renowned for its exceptional performance in video decoding. This integrated circuit is designed to interface directly with various analog video sources, such as composite video, S-Video, and component video signals. The SAA7111AH is an ideal component for applications requiring reliable and precise video capture, such as multimedia systems, video conferencing equipment, and surveillance systems.

Key Features

  • Multi-Standard Support: The SAA7111AH is capable of decoding NTSC, PAL, and SECAM video formats, making it a versatile choice for global applications.
  • Advanced Signal Processing: It includes features such as automatic gain control, luminance and chrominance processing, and frame synchronization, ensuring high-quality video output.
  • Flexible Video Inputs: Supports multiple input channels that can be easily switched, accommodating composite video, S-Video, and component inputs.
  • Programmable Scaler: An integrated scaler allows for horizontal and vertical downscaling of the video signal to match the resolution of the target display or processing unit.

Technical Specifications

  • Package: The SAA7111AH comes in a 64-pin QFP package, suitable for surface mounting techniques.
  • Power Supply: Designed to operate with a single 5V power supply, it maintains low power consumption.
  • I/O Connectivity: Features an I²C-bus interface for easy communication with microcontrollers and other peripheral devices.
  • Video Output Formats: Capable of outputting digital video in ITU-R BT.601 format, it is compatible with most digital video processors and displays.

The SAA7111AH from NXP is engineered to deliver exceptional video quality with minimal signal degradation, making it a reliable choice for designers and engineers looking to integrate high-quality video capture capabilities into their products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess