EN
  • EN
  • DE

SAA7114H

Part No SAA7114H
Manufacturer NXP / Nexperia
Description PAL/NTSC/SECAM video decoder with adaptive PAL/NTSC combfilter, VBI-data slicer and high performance scaler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246227-SAA7114H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7114H CAD Model

Description

The NXP SAA7114H is a highly integrated, multifunctional video digitizer that is part of NXP Semiconductors' comprehensive product lineup. This advanced IC is designed to interface directly with worldwide video sources such as VCRs, analog tuners, and set-top boxes. It is an ideal solution for applications that require video capture and processing, such as video conferencing, surveillance systems, and personal computer video capture cards.

Key Features

  • Multi-Standard Support: The SAA7114H supports PAL, NTSC, and SECAM video formats, making it versatile for use in various global markets.
  • High-Quality Video Digitization: With its 9-bit ADC and 2D comb filter, the device delivers superior image quality, ensuring crisp and clear video reproduction.
  • Integrated Scaler: An on-chip scaler adjusts the size of the video input to match the required resolution for the target application.
  • Programmable Video Output Formats: It offers a range of output formats, including YUV 4:2:2, RGB, and VIP (Video Interface Port), providing flexibility for various system designs.

Applications

The SAA7114H's comprehensive feature set makes it suitable for a wide range of applications, including:

  • Video capture solutions for PCs and laptops
  • Security and surveillance DVR systems
  • Video conferencing equipment
  • Home entertainment systems
  • Set-top boxes and TV tuners

Technical Specifications

The SAA7114H operates on a 3.3V power supply and features a low-power consumption mode, making it an energy-efficient choice for modern electronic devices. It is packaged in an 80-pin QFP (Quad Flat Package), allowing for compact PCB layouts.

For developers and engineers, NXP provides extensive technical documentation, including datasheets, application notes, and reference designs, to facilitate the integration of the SAA7114H into various systems.

In summary, the NXP SAA7114H is a robust and versatile video digitizer that meets the demands of high-quality video processing applications. Its support for multiple video standards and output formats, coupled with its high-performance video digitization capabilities, make it a top choice for developers looking to create advanced video solutions.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7080 $62.7880
22+ $5.3407 $117.4954
34+ $5.1559 $175.3006
49+ $4.7875 $234.5875
63+ $4.6038 $290.0394
79+ $4.4202 $349.1958
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,083 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess