EN
  • EN
  • DE

SAA7118E/V1/M5

Part No SAA7118E/V1/M5
Manufacturer NXP / Nexperia
Description Video Decoder 4 ADC 9bit 156-Pin LBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720241-SAA7118E/V1/M5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SAA7118
Introduction Date April 02, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAA7118E/V1/M5 CAD Model

Description

The NXP SAA7118E/V1/M5 is a multifunctional video input processor that is designed to facilitate video capturing, processing, and digitization in a wide array of applications. This advanced IC is part of the NXP Semiconductors portfolio, a leader in innovative video processing solutions.

Key Features

  • Multiple Video Formats: The SAA7118E/V1/M5 supports a variety of analog video formats, including NTSC, PAL, and SECAM. This makes it highly versatile for use in global video applications.
  • High-Quality Video Digitization: With its built-in analog-to-digital converters (ADCs), the device ensures high-quality digitization of analog video signals, providing crisp and clear digital video output.
  • Advanced Scaler: An integrated scaler allows for video scaling, enabling the matching of various display resolutions for optimal viewing experiences.
  • Picture Enhancement: The device includes features for picture enhancement such as contrast and brightness adjustments, sharpness control, and gamma correction, ensuring the best possible image quality.

Applications

  • Set-top boxes
  • Digital video recorders (DVRs)
  • TVs and HDTVs
  • PC multimedia
  • Video conferencing systems

Technical Specifications

  • Input Channels: Multiple CVBS or Y/C (S-Video) inputs.
  • Output Formats: ITU-R BT.656 and other digital video formats.
  • Package: LQFP-80 (Plastic Low Profile Quad Flat Package).
  • Operating Temperature: Ranges from -40°C to +85°C, suitable for various environments.

The NXP SAA7118E/V1/M5 is engineered to meet the demands of high-performance video applications, offering manufacturers a reliable and flexible solution for integrating into their products. Its comprehensive feature set and support for multiple video standards make it an ideal choice for developers looking to create advanced video systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4166 $54.1660
23+ $4.4444 $102.2212
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess