EN
  • EN
  • DE

SAA7128H/V1

Part No SAA7128H/V1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311941-SAA7128H/V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7128H/V1 CAD Model

Description

Introducing the SAA7128H/V1 Digital Video Encoder from NXP

The SAA7128H/V1 is a high-performance digital video encoder designed by NXP Semiconductors. This advanced integrated circuit (IC) is engineered to convert digital video and graphics data into analog video signals suitable for standard-definition television formats, including NTSC, PAL, and SECAM. It is an ideal solution for applications requiring interfacing with analog video equipment, such as TVs, VCRs, and monitors.

The SAA7128H/V1 features a wide array of functionalities that make it a versatile choice for various multimedia projects. It supports an 8-bit ITU-R BT.656 video input format, ensuring compatibility with standard digital video sources. Its on-chip color space conversion (CSC) from YCrCb to RGB and vice versa allows seamless integration with different video systems.

One of the key attributes of the SAA7128H/V1 is its ability to generate high-quality video signals with minimal external components required. This is due in part to its integrated anti-aliasing filters and on-chip voltage-controlled oscillators (VCOs). Moreover, the device includes programmable luminance and chrominance filters, which can be tailored to specific application needs, enhancing the output video quality.

The encoder supports multiple video output formats, including composite video, S-Video (Y/C), and component video (YPbPr or RGB), giving designers the flexibility to choose the appropriate output for their application. Additionally, the SAA7128H/V1 comes with a Macrovision copy protection system, which is essential for content protection when dealing with analog video signals.

For ease of use and customization, the SAA7128H/V1 is equipped with an I²C-bus control interface, enabling straightforward communication and configuration by a microcontroller. This feature simplifies the integration process and allows for dynamic adjustments to the encoding parameters.

In conclusion, the SAA7128H/V1 from NXP is a robust and feature-rich digital video encoder that offers designers a high level of performance and flexibility. Its comprehensive set of features and ease of use make it a top choice for developers seeking to bridge the gap between digital video technology and legacy analog video systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4112 $59.5232
27+ $4.4398 $119.8746
41+ $4.3012 $176.3492
56+ $4.1626 $233.1056
72+ $4.0240 $289.7280
97+ $3.6071 $349.8887
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess