EN
  • EN
  • DE

SAA7185W

Part No SAA7185W
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312032-SAA7185W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7185W CAD Model

Description

The NXP SAA7185W is a high-performance digital video encoder designed to meet the rigorous demands of video processing applications. This advanced integrated circuit is engineered to convert digital YCrCb component video data into a variety of analog baseband television signals, including PAL, NTSC, and SECAM formats. Its versatility makes it an ideal choice for a broad range of products, from high-end television sets and multimedia PCs to video conferencing systems and professional video editing equipment.

Key Features:

  • Multi-Format Support: The SAA7185W supports multiple video formats, ensuring compatibility with global television standards.
  • High-Quality Video Output: It delivers superior video quality with minimal signal degradation, providing crisp and clear images.
  • Integrated Filters: Built-in filters for chrominance and luminance signal processing reduce the need for external components.
  • Programmable Functions: A variety of functions can be programmed via an I2C-bus interface, allowing for customization and flexibility in application design.
  • On-Chip Color Space Conversion: The device includes an on-chip color space converter from YCrCb to RGB, facilitating easy integration with different display technologies.

Applications:

The SAA7185W is well-suited for a range of applications, including:

  • High-definition televisions (HDTVs)
  • Video projectors
  • Video capture cards
  • DVD players and recorders
  • Set-top boxes
  • Video conferencing equipment

Technical Specifications:

  • Supply Voltage: 5V ±10%
  • Power Consumption: Low power operation to ensure energy efficiency
  • Package: PQFP44 (Plastic Quad Flat Pack)
  • Operating Temperature Range: -20°C to +70°C

With its robust feature set and NXP's commitment to quality, the SAA7185W stands out as an exceptional solution for developers looking to create high-quality video systems. Its ease of use and comprehensive functionality make it a go-to component for those seeking to deliver top-notch video experiences to end-users.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess