EN
  • EN
  • DE

SAA7197

Part No SAA7197
Manufacturer NXP / Nexperia
Description Clock Generator Circuit for desktop video systems CGC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246248-SAA7197
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7197 CAD Model

Description

The NXP SAA7197 is a state-of-the-art digital video encoder designed to meet the advanced requirements of the video processing industry. This versatile encoder integrates seamlessly into various video applications, offering high-quality video signal conversion and a multitude of features that enhance the visual experience for end-users.

Key Features

  • Advanced Digital Processing: The SAA7197 incorporates sophisticated digital signal processing technology that ensures crisp and clear video output. Its powerful encoding capabilities allow it to handle a wide range of video formats with ease.
  • Multi-Standard Support: This encoder supports multiple video standards, including PAL, NTSC, and SECAM, making it a flexible solution for global video applications.
  • High-Quality Output: With its built-in color space conversion and chroma filtering, the SAA7197 delivers high-quality, noise-free video output that is essential for professional-grade video applications.
  • On-Chip OSD: An on-chip On-Screen Display (OSD) generator allows for the easy overlay of graphics and text, providing a user-friendly interface for system configuration and information display.
  • Flexible Interface: The encoder features a versatile interface that is compatible with a variety of microprocessors and microcontrollers, allowing for easy integration into existing systems.

Applications

The SAA7197 is ideal for a wide range of applications, including:

  • Video recorders and players
  • Digital set-top boxes
  • Personal computer video
  • Video conferencing systems
  • Security and surveillance equipment

Technical Specifications

Some of the technical specifications of the SAA7197 include:

  • 10-bit digital-to-analog conversion
  • Integrated anti-aliasing filters
  • Macrovision copy protection support (optional)
  • Low power consumption
  • 5 V single supply operation

With its robust feature set and flexible capabilities, the NXP SAA7197 digital video encoder stands out as a reliable and efficient solution for professional video encoding needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess