EN
  • EN
  • DE

SAA7240HS/C3

Part No SAA7240HS/C3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312066-SAA7240HS/C3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7240HS/C3 CAD Model

Description

The NXP SAA7240HS/C3 is a cutting-edge digital signal processor (DSP) that offers a versatile solution for a wide range of applications. This high-performance processor is designed to handle complex digital signal processing tasks with ease, making it an ideal choice for audio processing, video processing, telecommunications, and industrial control systems.

At the core of the SAA7240HS/C3 is a powerful architecture that provides fast and efficient processing capabilities. This DSP is capable of executing a large number of mathematical operations at high speed, which is essential for real-time signal processing applications. It features a high clock speed and an optimized instruction set that helps to maximize performance and minimize power consumption.

The SAA7240HS/C3 includes a range of built-in peripherals that enhance its functionality. These peripherals include various timers, serial communication interfaces, and digital I/O ports, which allow for easy integration with other components in a system. With these features, the SAA7240HS/C3 can manage multiple tasks simultaneously, making it a highly flexible and efficient solution for complex electronic systems.

NXP's commitment to quality is evident in the SAA7240HS/C3, which is built to meet the highest industry standards. The device comes in a robust package that ensures reliable operation even in harsh environments. This DSP is also designed with longevity in mind, providing a stable and sustainable solution for long-term projects.

Whether you're developing a high-fidelity audio system, a sophisticated video processing unit, or a robust control system for industrial applications, the NXP SAA7240HS/C3 offers the performance and features you need to succeed. With its powerful processing capabilities, comprehensive peripheral set, and NXP's renowned reliability, the SAA7240HS/C3 stands out as a top choice for designers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess