EN
  • EN
  • DE
  • IT

SAA7709H/N105,518

Part No SAA7709H/N105,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CAR RADIO 80QFP / High Performance Processor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Car Signal Processor
Interface I2C, I2S, LSB, SPDIF
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 80-BQFP
Manufacturer Package 80-PQFP (14x20)
Win Source Part Number 793824-SAA7709H/N105,518
Popularity Medium
Supply and Demand Status Limited
Family Name SAA7709H
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAA7709H/N105,518 CAD Model

Description

The SAA7709H/N105,518 is a sophisticated audio processing integrated circuit (IC) developed by NXP Semiconductors, a leader in the design and manufacturing of semiconductor solutions. This product is designed to enhance the audio experience in automotive and consumer audio systems by providing advanced signal processing capabilities.

Key Features

  • High-Quality Audio Processing: The SAA7709H/N105,518 is equipped with a range of audio processing features, including noise reduction, echo cancellation, and dynamic range compression, which contribute to a crystal-clear audio output.
  • Multi-Channel Support: This IC supports multiple audio channels, making it suitable for complex audio systems that require simultaneous processing of several audio streams.
  • Flexible Interface Options: With a variety of interfacing options, this product can easily integrate with other components in an audio system, ensuring compatibility and ease of use.
  • Low Power Consumption: Designed with power efficiency in mind, the SAA7709H/N105,518 minimizes power usage, making it ideal for automotive applications where power conservation is crucial.

Applications

The SAA7709H/N105,518 is primarily used in the automotive industry, where it enhances the in-vehicle entertainment experience. It is also suitable for high-end consumer audio systems that require superior sound processing capabilities.

Technical Specifications

Parameter Value Manufacturer NXP Semiconductors Product Category Audio Processors Mounting Style SMD/SMT Package / Case LQFP-80 Operating Temperature Range specified by manufacturer

Ordering Information

To order or inquire about the SAA7709H/N105,518, you can visit the NXP Semiconductors website or contact authorized distributors. Ensure you reference the complete part number for accurate ordering and product information.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 423FCBGA
Lowest to $64.2490
SANYO Semiconductor (U.S.A) Corporation
VIDEO AND AUDIO SIGNAL-PROCESSIN
Lowest to $5.4202
Analog Devices Inc.
IC DSP CTLR 16BIT 160CSPBGA
Lowest to $52.5524
Analog Devices Inc.
16 BIT DSP
Need more? Email Us
ON Semiconductor
CD-DSP
Lowest to $5.6245
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956
Texas Instruments
IC DIGITAL VIDEO SOC
Lowest to $69.2758

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess