EN
  • EN
  • DE

SAA7709H/N109

Part No SAA7709H/N109
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836563-SAA7709H/N109
Ultra Librarian 3D Model Ultra Librarian SAA7709H/N109 CAD Model

Description

The NXP SAA7709H/N109 is a sophisticated, high-performance car radio DSP solution designed to deliver exceptional audio processing capabilities for automotive infotainment systems. This advanced digital signal processor is engineered to meet the demanding requirements of modern vehicle audio applications, offering manufacturers the flexibility and power to create systems that provide users with an outstanding in-car audio experience.

Key Features

  • Advanced Audio Processing: The SAA7709H/N109 comes equipped with a range of audio processing features, including noise reduction, echo cancellation, and sound enhancement algorithms, ensuring crystal-clear audio quality even in challenging automotive environments.
  • Multi-Standard Support: This DSP supports a variety of audio standards, making it a versatile choice for global market applications. It is compatible with AM, FM, HD Radio, DAB, and other digital radio standards.
  • Integrated Radio Data System (RDS) Decoder: The inclusion of an RDS decoder allows for the reception of additional information transmitted by radio stations, such as traffic updates, station identification, and song titles.
  • Customizable Sound Profiles: With the ability to adjust and customize sound profiles, the SAA7709H/N109 enables manufacturers to tailor audio settings to specific vehicle acoustics or user preferences.

Technical Specifications

  • Supply Voltage: Typically 3.3V for digital circuits
  • Operating Temperature Range: -40°C to +85°C, suitable for automotive environments
  • Package Type: LQFP-144 (Low-profile Quad Flat Package)
  • Audio Inputs/Outputs: Multiple analog and digital I/O options for versatile connectivity
  • Programmable via I²C or SPI interface for easy integration into automotive systems

Applications

The NXP SAA7709H/N109 is ideal for a wide range of automotive audio applications, including standard car radios, high-end infotainment systems, and multimedia navigation units. Its robust design and comprehensive feature set make it a go-to choice for OEMs looking to enhance the audio experience in their vehicles.

Whether you are an automotive system designer or a manufacturer looking to incorporate advanced DSP technology into your products, the NXP SAA7709H/N109 offers a reliable and high-quality solution that will elevate the in-car audio experience for drivers and passengers alike.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess