EN
  • EN
  • DE

SAA7826HL/M1AS/S5557

Part No SAA7826HL/M1AS/S5557
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD AUDIO DECODER, DIGITAL SERVO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SAA7826
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 893536-SAA7826HL/M1AS/S5557
Ultra Librarian 3D Model Ultra Librarian SAA7826HL/M1AS/S5557 CAD Model

Description

The SAA7826HL/M1AS/S5557 is a state-of-the-art integrated circuit brought to you by NXP Semiconductors, a leading technology company known for its innovative contributions to the field of electronics. This product is designed to cater to the demanding needs of modern digital applications, offering a robust solution for a wide range of electronic devices.

Key Features

  • High-Performance Processing: At the core of the SAA7826HL/M1AS/S5557 lies a powerful processing unit capable of handling complex algorithms and data-intensive tasks, ensuring smooth and efficient operation.
  • Advanced Connectivity: This IC comes equipped with a variety of connectivity options, allowing for seamless integration with other components and systems, which is crucial for today's interconnected devices.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, making it an ideal choice for portable and battery-operated devices where power conservation is paramount.
  • Compact Design: The compact footprint of the SAA7826HL/M1AS/S5557 allows for its use in space-constrained applications, without compromising on performance or functionality.

Applications

The versatility of the SAA7826HL/M1AS/S5557 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Advanced audio and video processing systems
  • High-definition multimedia interfaces
  • Communication devices requiring high data throughput
  • Automotive infotainment systems
  • Portable electronics with stringent power and space requirements

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The SAA7826HL/M1AS/S5557 is no exception, manufactured using cutting-edge technology and subjected to rigorous testing to ensure it meets the stringent requirements of the industry.

Technical Support and Documentation

Customers can access comprehensive technical support and detailed documentation for the SAA7826HL/M1AS/S5557, including datasheets, application notes, and design resources, to facilitate product integration and shorten development cycles.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess