EN
  • EN
  • DE
  • IT

SAF1761BE/V1

Part No SAF1761BE/V1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10No
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 756385-SAF1761BE/V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF1761BE/V1 CAD Model

Description

NXP SAF1761BE/V1: High-Performance USB 2.0 Host Controller

The NXP SAF1761BE/V1 is a cutting-edge USB 2.0 host controller that is designed to cater to the demanding needs of high-speed data transfer and connectivity in modern electronic devices. This advanced peripheral controller is capable of handling the bandwidth requirements of USB 2.0's 480 Mbps high-speed mode, making it an ideal solution for a wide range of applications, including computing, networking, and consumer electronics.

At the core of the SAF1761BE/V1's capabilities is its dual-role device functionality, which allows for seamless operation as either a host or a peripheral, depending on the system requirements. This flexibility makes the controller a versatile choice for designers who are looking to build systems with USB On-The-Go (OTG) functionality. Furthermore, the inclusion of dedicated DMA engines ensures efficient data handling, reducing CPU overhead and improving overall system performance.

The NXP SAF1761BE/V1 is equipped with three USB ports, which can be configured as host, peripheral, or OTG ports, providing developers with the freedom to design systems with multiple USB interfaces. Each port is independently powered, offering enhanced power management and the ability to support a variety of USB devices, including storage, input, and multimedia peripherals.

Security is also a key feature of the SAF1761BE/V1. The controller includes support for USB authentication and encryption, ensuring that data transferred over USB connections is protected against unauthorized access. This is particularly important for applications that handle sensitive or confidential information.

Integration and development are streamlined with the SAF1761BE/V1, thanks to its compatibility with industry-standard USB software stacks and its support for a wide range of microprocessors and microcontrollers. This ensures that developers can easily incorporate the controller into their designs, reducing time-to-market for their USB-enabled products.

In summary, the NXP SAF1761BE/V1 stands out as a robust and versatile USB 2.0 host controller that offers high-speed data transfer, flexible port configuration, and advanced security features. Its ability to support a wide range of applications and devices makes it a top choice for designers looking to enhance the connectivity and performance of their next-generation electronic products.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,057 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess