EN
  • EN
  • DE

SAF1761BE

Part No SAF1761BE
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836574-SAF1761BE
Ultra Librarian 3D Model Ultra Librarian SAF1761BE CAD Model

Description

The NXP SAF1761BE is a versatile and high-performance USB host controller that is designed to meet the rigorous demands of modern USB connectivity. This advanced controller is a part of NXP's acclaimed family of USB solutions, engineered to deliver exceptional data transfer speeds and reliability for a wide range of applications.

Key Features:

  • High-Speed USB Interface: The SAF1761BE supports USB 2.0 high-speed (480 Mbps) and full-speed (12 Mbps) data transfer rates, ensuring compatibility with a broad spectrum of USB devices.
  • Integrated PHY: With an integrated Physical Layer (PHY) transceiver, this host controller offers seamless connectivity and reduces the need for external components, simplifying the design process.
  • Dual-Role Capabilities: It can operate as both a host and a peripheral controller, providing flexibility in managing USB connections and enabling a range of use cases.
  • Multiple Endpoints: The device supports up to 13 endpoints (excluding endpoint 0), which allows for the simultaneous operation of various USB devices and applications.
  • Enhanced Power Management: The SAF1761BE includes power-saving modes and features that help reduce overall power consumption, making it suitable for battery-powered devices.

Applications:

The NXP SAF1761BE is ideal for a variety of applications, including:

  • Printers and Multifunction Peripherals
  • Industrial Control Systems
  • Medical Devices and Diagnostic Equipment
  • Consumer Electronics
  • Automotive Infotainment Systems

Technical Specifications:

  • Supply Voltage: 3.3V core, with 5V tolerant I/O
  • Package: LQFP80 (Low-profile Quad Flat Package)
  • Temperature Range: Industrial-grade with a range from -40°C to 85°C

In conclusion, the NXP SAF1761BE USB Host Controller is an exceptional solution that combines high-speed data transfer, dual-role functionality, and efficient power management to provide a robust and adaptable USB interface for a multitude of electronic devices and systems.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8046 $61.6322
16+ $7.2245 $115.5920
25+ $6.9981 $174.9525
35+ $6.7729 $237.0515
45+ $6.5465 $294.5925
60+ $5.8697 $352.1820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess