EN
  • EN
  • DE
  • IT

SAF3560HV/V1106K

Part No SAF3560HV/V1106K
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL RADIO PROCESSOR 144HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Type Digital Radio Processor
Interface I2C, I2S, SPI, UART
Clock Rate 96kHz
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 933000-SAF3560HV/V1106K
Ultra Librarian 3D Model Ultra Librarian SAF3560HV/V1106K CAD Model

Description

The SAF3560HV/V1106K is a state-of-the-art car radio and audio DSP product from NXP Semiconductors, designed to meet the sophisticated demands of contemporary automotive infotainment systems. This product combines high-quality audio processing with advanced radio signal decoding, making it an ideal choice for automotive manufacturers looking to enhance the in-vehicle audio experience.

Key Features

  • High-Performance DSP: At the core of the SAF3560HV/V1106K is a powerful digital signal processor, capable of executing advanced audio algorithms to deliver crystal-clear sound quality.
  • Integrated Radio Processing: This chip supports AM, FM, and digital radio standards, including DAB and HD Radio, providing seamless decoding and processing for a wide range of radio broadcasts.
  • Multi-Standard Support: The flexibility of the SAF3560HV/V1106K allows it to adapt to various global radio standards, ensuring compatibility and ease of integration for car manufacturers worldwide.
  • Audio Inputs/Outputs: Multiple I/O interfaces are available for connecting to other audio sources and outputs, offering versatility in system design and expansion.
  • Automotive Grade: Designed to withstand the harsh conditions of the automotive environment, the product meets stringent automotive quality standards for reliability and performance.

Applications

The SAF3560HV/V1106K is ideally suited for a range of automotive audio applications, including:

  • Standard and premium car radio systems
  • Integrated infotainment and multimedia units
  • Audio processing units for sound enhancement

Technical Specifications

For detailed technical specifications, please refer to the official NXP datasheet for the SAF3560HV/V1106K. The datasheet provides comprehensive information on electrical characteristics, pin configurations, system integration, and programming guidelines necessary for successful implementation.

Support and Resources

NXP provides extensive support and resources for the SAF3560HV/V1106K, including application notes, development tools, and software libraries to accelerate the design and development process for automotive engineers and system integrators.

You May Also Be Interested in

Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
Analog Devices Inc.
3.3V 16BIT DSP
Lowest to $6.0049
SANYO Semiconductor (U.S.A) Corporation
VIDEO AND AUDIO SIGNAL-PROCESSIN
Lowest to $5.4202
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
Texas Instruments
DSP WIRELESS CELLULAR
Need more? Email Us
ON Semiconductor
CD-DSP
Lowest to $5.6245
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
Freescale Semiconductor - NXP
DSP, 24-EXT BIT, 200MHZ PQFP144
Lowest to $43.4223

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess