EN
  • EN
  • DE

SAF7730HV/N224,518

Part No SAF7730HV/N224,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC HD RADIO PROCESSOR 144HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 144-HLQFP (20x20)
Win Source Part Number 1094416-SAF7730HV/N224,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N224,518 CAD Model

Description

The SAF7730HV/N224,518 is a high-performance car radio digital signal processor (DSP) designed and manufactured by NXP Semiconductors. As a leading product in the automotive audio market, this DSP is tailored to meet the sophisticated demands of modern car audio systems, offering unparalleled sound quality and a host of advanced features.

Key Features:

  • Multi-Core Architecture: The SAF7730HV/N224,518 is built on a multi-core processing platform, providing the computational power required for complex audio processing tasks.
  • High-Quality Audio Processing: It supports various audio formats and provides features such as noise reduction, echo cancellation, and bass enhancement to deliver a premium in-car audio experience.
  • Advanced Radio Functions: This DSP includes integrated support for AM/FM radio, offering superior reception and sound clarity.
  • Flexibility: The device is designed for flexibility, allowing manufacturers to customize their audio systems to specific vehicle requirements.
  • Robust Connectivity: With multiple connectivity options, it can interface with other in-car systems and external devices, ensuring a seamless integration into the vehicle's entertainment ecosystem.

Applications:

The SAF7730HV/N224,518 DSP is ideal for a variety of automotive audio applications, including:

  • High-end car audio systems
  • Integrated infotainment units
  • Aftermarket car audio upgrades
  • Audio processing units for vehicle communication systems

Technical Specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: LQFP-144
  • Quality and Reliability: Automotive-grade product with high durability and performance consistency

With its robust design and state-of-the-art technology, the SAF7730HV/N224,518 by NXP is an outstanding solution for automotive manufacturers looking to enhance the audio experience in their vehicles. By integrating this DSP into their systems, manufacturers can provide drivers and passengers with an immersive and high-fidelity audio experience.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess