EN
  • EN
  • DE

SAF7730HV/N231,518

Part No SAF7730HV/N231,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC HD RADIO PROCESSOR 144HLQFP / High Performance Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Mounting SMD
Package 144-LQFP Exposed Pad
Manufacturer Package 144-HLQFP (20x20)
Win Source Part Number 793833-SAF7730HV/N231,518
Popularity Medium
Supply and Demand Status Limited
Family Name SAF7730HV
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N231,518 CAD Model

Description

NXP SAF7730HV/N231,518

The SAF7730HV/N231,518 is a state-of-the-art car radio and audio Digital Signal Processor (DSP) designed by NXP Semiconductors, a leader in automotive electronics. This product is tailored for advanced car infotainment systems, offering both high-quality audio performance and a wide array of features to enhance the in-car listening experience.

Key Features:

  • Multi-Standard Radio Support: The SAF7730HV/N231,518 is capable of decoding various digital and analog radio standards, including AM, FM, and HD Radio, making it a versatile choice for global car radio manufacturers.
  • Advanced Audio Processing: With its powerful DSP core, this chip provides sophisticated audio processing capabilities, including noise reduction, echo cancellation, and sound enhancement to deliver crystal clear sound quality.
  • Integrated Audio Inputs/Outputs: It features a range of audio inputs and outputs, allowing for flexible connectivity with external audio sources, amplifiers, and other in-car entertainment components.
  • Customizable Sound Settings: Users can tailor the audio experience to their preferences thanks to customizable sound settings such as equalization, balance, fader, and volume control.

Applications:

The SAF7730HV/N231,518 is ideal for a variety of applications within the automotive sector, including:

  • High-end car radios
  • Infotainment systems
  • Audio amplifiers with DSP capabilities

Technical Specifications:

  • Package: HTQFP144
  • Supply Voltage: 8 V to 10 V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount

The NXP SAF7730HV/N231,518 is a comprehensive solution for automotive audio applications, providing manufacturers with the technology needed to create superior in-car audio experiences for consumers. Its robust feature set and high-quality audio processing make it an essential component for any premium automotive audio system.

Note: For full product specifications, application notes, and additional resources, please refer to the official NXP product datasheet and documentation.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,828 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess