EN
  • EN
  • DE

SAF7741HV/N125ZK

Part No SAF7741HV/N125ZK
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description SAF7741HV - CAR RADIO DIGITAL SI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP Semiconductors
Series -
Package Bulk
Product Status Obsolete
Type Car Signal Processor
Interface I²C, I²S, LSB, SPDIF
Clock Rate 44.1kHz, 48kHz, 96kHz
Non-Volatile Memory -
On-Chip RAM -
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352483-SAF7741HV/N125ZK
Ultra Librarian 3D Model Ultra Librarian SAF7741HV/N125ZK CAD Model

Description

The SAF7741HV/N125ZK is a high-performance car radio digital signal processor (DSP) designed by NXP Semiconductors, which is renowned for its innovative and reliable automotive solutions. This product is specifically tailored to meet the demanding requirements of modern car infotainment systems, offering an exceptional audio experience for drivers and passengers alike.

Key Features

  • Integrated DSP Cores: The processor includes two high-performance DSP cores that are optimized for audio and speech processing. This allows for advanced noise reduction, echo cancellation, and sound enhancement features.
  • Multi-Standard Support: It supports various digital radio standards including DAB, HD Radio, and DRM. This ensures compatibility with a wide range of broadcasting formats and a future-proof solution for car radios.
  • Audio Quality: With its 24-bit audio processing capabilities, the SAF7741HV/N125ZK delivers crystal-clear sound quality, enhancing the overall listening experience.
  • Flexibility: The device is highly configurable and can be tailored to specific customer needs, allowing for customization and scalability in car audio system design.
  • Connectivity: It offers seamless integration with external devices through I2S, SPI, and I2C interfaces, providing a versatile connection to other components of the car's infotainment system.

Applications

The SAF7741HV/N125ZK is ideal for a variety of applications within the automotive sector, including:

  • High-end car audio systems
  • Infotainment and multimedia units
  • Navigation systems with voice feedback
  • Hands-free calling systems

Technical Specifications

This DSP operates over a wide temperature range, making it suitable for the harsh conditions of automotive environments. It comes in a lead-free HVQFN package that is designed for space-constrained applications, ensuring a compact footprint while delivering robust performance.

For developers and system integrators, NXP provides comprehensive technical support, including detailed datasheets, application notes, and reference designs, to facilitate the integration of the SAF7741HV/N125ZK into advanced car audio systems.

With its combination of high-quality audio processing, support for multiple standards, and flexible interfacing options, the SAF7741HV/N125ZK from NXP stands out as a premier choice for next-generation car radio systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.9515 $51.9515
3+ $42.6269 $127.8807
4+ $41.2948 $165.1792
6+ $39.9627 $239.7762
7+ $38.6306 $270.4142
9+ $34.6344 $311.7096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,204 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess