EN
  • EN
  • DE

SAF775DHV/N208Q/FK

Part No SAF775DHV/N208Q/FK
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description CAR RADIO TUNER & AUDIO DSP  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tray
Base Product Number SAF775
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-SAF775DHV/N208Q/FK,935392254557
Standard Package 200
Win Source Part Number 1173535-SAF775DHV/N208Q/FK
Ultra Librarian 3D Model Ultra Librarian SAF775DHV/N208Q/FK CAD Model

Description

The SAF775DHV/N208Q/FK is a state-of-the-art automotive-grade processor designed and manufactured by NXP Semiconductors. This advanced product is engineered to meet the rigorous demands of modern vehicle electronics, providing an optimal combination of performance, power efficiency, and reliability required for the automotive industry.

Key Features

  • High-Performance Computing: At the core of the SAF775DHV/N208Q/FK lies a powerful computing architecture, capable of handling complex tasks required for advanced driver-assistance systems (ADAS), infotainment, and vehicle control.
  • Robust Security: Security is paramount in automotive applications. This processor includes advanced security features designed to protect against unauthorized access and to ensure the integrity of the vehicle's electronic systems.
  • Integrated Peripherals: The processor comes with a range of integrated peripherals that support a wide array of functions, from connectivity to sensor data processing, reducing the need for additional components and simplifying system design.
  • Automotive Reliability: Manufactured to withstand the harsh conditions of the automotive environment, the SAF775DHV/N208Q/FK meets stringent industry standards for temperature, shock, and vibration resistance.
  • Power Efficiency: Designed with power efficiency in mind, the processor ensures that the vehicle's electronic systems consume minimal energy, contributing to better fuel economy and reduced emissions.

Applications

The versatility of the SAF775DHV/N208Q/FK makes it suitable for a variety of applications within the automotive sector, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Engine and Powertrain Control
  • Vehicle Networking
  • Body Electronics

Technical Specifications

For detailed technical specifications, please refer to the official NXP datasheet for the SAF775DHV/N208Q/FK. The datasheet provides comprehensive information on the processor's architecture, performance benchmarks, electrical characteristics, and packaging details.

Conclusion

With its robust feature set and adherence to automotive quality standards, the SAF775DHV/N208Q/FK from NXP is an ideal choice for manufacturers seeking a reliable and efficient processor to power the next generation of vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess