EN
  • EN
  • DE

SAF7841HL/M295,557

Part No SAF7841HL/M295,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC HD RADIO PROCESSOR 144HLQFP / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr NXP
Package Tray
Product Status Obsolete
Base Product Number SAF78
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 893545-SAF7841HL/M295,557
Ultra Librarian 3D Model Ultra Librarian SAF7841HL/M295,557 CAD Model

Description

The NXP SAF7841HL/M295,557 is a cutting-edge digital signal processor (DSP) designed specifically for automotive audio applications. This powerful IC is engineered to provide superior sound quality and advanced audio processing capabilities for in-car entertainment systems. The SAF7841HL/M295,557 is part of NXP's distinguished lineup of car radio solutions, which are recognized for their reliability, performance, and integration features.

Key Features

  • High-Performance DSP Engine: At the heart of the SAF7841HL/M295,557 is a high-speed DSP core that delivers exceptional audio processing power, enabling complex audio algorithms for sound enhancement and noise reduction.
  • Multi-Channel Audio: The device supports various audio input and output configurations, providing flexibility for multi-channel audio systems with premium sound quality.
  • Integrated Audio Inputs/Outputs: The chip includes a range of integrated audio inputs and outputs, making it easier to design complex audio systems without the need for numerous external components.
  • Software-Controlled: The DSP is fully programmable, allowing for custom audio processing routines and the ability to update features or algorithms over the life of the vehicle.
  • Robust Connectivity: With support for standard automotive communication buses, the SAF7841HL/M295,557 can easily interface with other in-vehicle systems for audio streaming and control.

Applications

The NXP SAF7841HL/M295,557 is ideal for a variety of automotive audio applications, including:

  • Advanced car radio systems
  • Infotainment and multimedia units
  • Audio amplifiers with DSP capabilities
  • Active noise cancellation systems

Technical Specifications

The SAF7841HL/M295,557 is built to meet the demanding specifications required for automotive environments. It operates over a wide temperature range and is designed to withstand the electrical transients typical in vehicle power systems.

Conclusion

With its robust design, advanced audio processing capabilities, and flexibility, the NXP SAF7841HL/M295,557 is a top choice for automotive manufacturers looking to enhance the audio experience in their vehicles. Its integration of multiple features into a single chip makes it a cost-effective solution for high-quality car audio systems.

You May Also Be Interested in

Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Fairchild Semiconductor
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess