EN
  • EN
  • DE

SC16C2550BIBS

Part No SC16C2550BIBS
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V dual UART, 5 Mbit/s (max.), with 16-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246837-SC16C2550BIBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C2550BIBS CAD Model

Description

The SC16C2550BIBS is a dual Universal Asynchronous Receiver/Transmitter (UART) with FIFOs, integrated from NXP Semiconductors, designed to efficiently manage serial communication in complex embedded systems. This robust component is perfect for applications that require high-speed data exchange through serial ports, such as industrial control systems, point-of-sale (POS) terminals, and server management.

Key Features

  • Dual-channel operation: The device features two independent UART channels, each with a separate serial interface, allowing for simultaneous data transmission and reception on two different serial ports.
  • Programmable FIFOs: Equipped with 16-byte FIFOs for both transmit and receive operations, the SC16C2550BIBS can handle high data throughput and reduce the load on the system's CPU, enhancing overall performance.
  • Flexible baud rate: The baud rate generator is programmable and supports a wide range of data transfer speeds, making this UART adaptable to various communication requirements.
  • Modem control functions: With full modem control capabilities, the SC16C2550BIBS can easily interface with external modems, providing additional functionality such as hardware flow control.
  • Low power consumption: The device is designed for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Industrial temperature range: It operates reliably across a wide temperature range, making it suitable for industrial environments where temperature conditions can be extreme.

Applications

The SC16C2550BIBS is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Point-of-sale (POS) systems
  • Networking equipment
  • Server management cards
  • Data acquisition systems

With its robust feature set and reliability, the SC16C2550BIBS from NXP is an excellent choice for designers looking to implement efficient serial communication in their embedded systems. Its dual-channel design and programmable FIFOs provide the flexibility and performance needed for today's demanding applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess