EN
  • EN
  • DE

M48T35Y-70MH6

Part No M48T35Y-70MH6
Manufacturer STMicroelectronics
Description 256 Kbit 32Kb x8 TIMEKEEPER SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210617-M48T35Y-70MH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48T35Y-70MH6 CAD Model

Description

The M48T35Y-70MH6 is a high-quality integrated Timekeeper® SRAM product from STMicroelectronics, designed to provide a reliable and robust memory and real-time clock solution for a wide range of applications. With a storage capacity of 256 Kbit (32K x 8), this device offers ample space for data storage while integrating a real-time clock and crystal within a single package, ensuring time-stamping data with precision and accuracy.

Key Features

  • Integrated Power-Supply and Crystal: The M48T35Y-70MH6 comes with a built-in 32.768 kHz oscillator crystal and a lithium power source, which provides a long-term, reliable power supply for the real-time clock, even when the main power is off.
  • High-Speed SRAM: With access times as fast as 70ns, this device ensures quick data access and processing, making it suitable for high-performance computing tasks.
  • Low Power Consumption: Designed for energy efficiency, the M48T35Y-70MH6 minimizes power usage during operation, which is critical for battery-powered or energy-sensitive applications.
  • Automatic Power-Fail Chip Deselect and Write Protection: This feature ensures data integrity during power transitions, preventing data corruption by automatically switching to battery backup and write-protecting the memory when the power level drops below a certain threshold.
  • Real-Time Clock (RTC): The device includes an RTC, which keeps track of seconds, minutes, hours, day, date, month, and year, with leap-year compensation up to the year 2100.

Applications

The M48T35Y-70MH6 is ideal for a variety of applications that require both non-volatile memory and an accurate time base for time-stamping events or data. These applications include:

  • Telecommunications
  • Industrial systems
  • Embedded computing
  • Utility meters
  • POS terminals
  • Medical devices

Product Specifications

Parameter Value Memory Size 256 Kbit (32K x 8) Access Time 70 ns Package 44-pin SOIC Operating Temperature 0°C to +70°C Power Supply Voltage 3 V to 3.6 V

With its combination of non-volatile memory and a real-time clock, the STMicroelectronics M48T35Y-70MH6 Timekeeper SRAM is a versatile component that can help enhance the functionality and reliability of your electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess