The SC16C550BIB48,151 is a robust UART (Universal Asynchronous Receiver/Transmitter) chip designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's SC16C550 series, which are known for their reliability and versatility in serial communication applications. The SC16C550BIB48,151 is an ideal choice for enhancing serial port operations in a wide range of industrial and commercial devices.
Key Features
- Compatibility: The device is fully compatible with the industry-standard 16C550 UART, ensuring easy integration with existing systems and minimal learning curve for developers.
- Enhanced Functionality: It offers several enhancements over the standard 16C550, including a programmable baud rate generator, a FIFO for both transmit and receive operations, and an automatic hardware/software flow control.
- Communication Speed: Capable of handling serial communication speeds up to 5 Mbps, the SC16C550BIB48,151 is suitable for high-speed data transfer requirements.
- Versatile Operation Modes: The chip supports various serial interface modes including 5-, 6-, 7-, or 8-bit characters, 1 or 2 stop bits, and even or odd parity. This versatility makes it adaptable to a wide range of serial protocols and data formats.
- Package Type: It is available in a 48-pin LQFP package, which is compact and suitable for space-constrained applications.
Applications
The SC16C550BIB48,151 is widely used in applications that require reliable and efficient serial communication. Its applications span across various sectors including:
- Industrial control systems
- Point of sale (POS) terminals
- Networking equipment such as routers and switches
- Computer peripheral interfacing
- Automotive diagnostics and infotainment systems
Technical Specifications
Parameter
Value
Supply Voltage
2.3V to 3.6V
Operating Temperature
-40°C to +85°C
Package
48-LQFP
Data Transfer Rate
Up to 5 Mbps
In conclusion, the SC16C550BIB48,151 from NXP is a high-performance UART chip that provides enhanced features for efficient and reliable serial communication. Its compatibility with the standard 16C550, combined with its high-speed capabilities and versatile operation modes, make it a top choice for developers and engineers in various industries.