The NXP SC16C550IB48 is a standalone Universal Asynchronous Receiver/Transmitter (UART) that serves as a serial communication controller suitable for a variety of computing and communication applications. This device is designed to facilitate serial communication by converting data between parallel and serial forms, making it an essential component for systems that require serial connectivity.
The SC16C550IB48 is part of NXP's SC16C550 series, which is known for providing reliable and high-speed serial data transfer. This particular model operates at a voltage range of 2.3V to 3.6V, making it compatible with low-voltage applications and ensuring energy-efficient operation. Its industrial temperature range also guarantees performance in harsh environments, ensuring reliability and stability.
This UART interface IC comes in a compact 48-pin LQFP (Low-profile Quad Flat Package), which is beneficial for space-constrained applications. It features a fully programmable baud rate generator, an internal loopback test capability, and a 16-byte transmit and receive FIFO (First In, First Out) buffer, which significantly reduces the load on the CPU and improves system efficiency.
The SC16C550IB48 supports the standard serial interface protocols (5-, 6-, 7-, or 8-bit characters) with even, odd, or no-parity bit generation and detection. It provides hardware and software flow control, and its versatile interrupt system is designed to assist in managing data flow effectively, ensuring smooth and error-free communication.
This device is ideal for applications that require a serial I/O port, such as industrial control systems, point-of-sale systems, and networking equipment. Its robust feature set and reliable performance make it a preferred choice for designers looking to implement or expand serial communication capabilities in their systems.
Overall, the NXP SC16C550IB48 is a versatile and efficient solution for adding UART capabilities to a range of products, ensuring fast and reliable serial data transfer in a variety of applications.