EN
  • EN
  • DE

SC16C554DIA68,518

Part No SC16C554DIA68,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 68PLCC / UART IC 4, QUART Channel 16 Byte 68-PLCC (24.18x24.18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.18x24.18)
Base Product Number SC16
Other Names 935271490518,SC16C554DIA68-T,SC16C554DIA68-T
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260746-SC16C554DIA68,518
Ultra Librarian 3D Model Ultra Librarian SC16C554DIA68,518 CAD Model

Description

Introducing the SC16C554DIA68,518 UART Interface IC from NXP

The SC16C554DIA68,518 is a robust UART (Universal Asynchronous Receiver/Transmitter) Interface Integrated Circuit designed and manufactured by NXP Semiconductors. This high-performance chip is an ideal solution for enhancing serial communication in a variety of embedded systems, offering a seamless interface for serial data exchange between a microcontroller and other serial devices.

Key Features of SC16C554DIA68,518

  • Quad UART Channels: Equipped with four independent UART channels, this IC can handle multiple serial communication requirements simultaneously, making it perfect for complex applications requiring multiple data streams.
  • Enhanced Baud Rate: The SC16C554DIA68,518 supports a wide range of baud rates, making it versatile for use in systems where communication speed is crucial.
  • Flexible Character Length: It can be programmed to handle 5, 6, 7, or 8-bit character lengths, allowing for customization based on specific communication protocols and data formats.
  • Modem Control Functions: The device includes full modem control capabilities, providing the necessary signals for establishing and maintaining modem communications.
  • FIFO Buffers: Each UART channel is equipped with a 16-byte FIFO buffer to enhance data throughput and reduce the load on the system's CPU.
  • Programmable Interrupts: The IC offers programmable interrupt levels, which help in prioritizing and managing system responses to various communication events.

Applications

The SC16C554DIA68,518 is designed to be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Telecommunications
  • Automotive infotainment systems

Package and Quality

This IC comes in a PLCC-68 package, which is well-suited for space-constrained applications. The package is lead-free and RoHS compliant, ensuring adherence to environmental standards. With NXP's commitment to quality, the SC16C554DIA68,518 is a reliable choice for system designers looking to incorporate a high-quality, multi-channel UART interface into their products.

For detailed specifications, application notes, and additional resources, system designers and engineers are encouraged to refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess