EN
  • EN
  • DE

FTAS00-57AS4

Part No FTAS00-57AS4
Manufacturer NKK Switches
Catalog Touch Screen Overlays
Description TOUCH SCREEN RESISTIVE 5.7\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 4.76" (121.00mm)
Width 0.06" (1.40mm)
Height 3.61" (91.60mm)
Interface 4-Wire
Type Resistive
Diagonal Screen Size 5.7\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565367-FTAS00-57AS4
Ultra Librarian 3D Model Ultra Librarian FTAS00-57AS4 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
TOUCH SCREEN RESISTIVE 12.1\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 8.4\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 5.7\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 12.1\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 10.4\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 10.4\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 15\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 15\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 6.5\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess