EN
  • EN
  • DE

HF116F-G3/12-2HTF(257)

Part No HF116F-G3/12-2HTF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Power Relay, 12VDC Coil, 50Amp, 2 Form A Contact, PCB, HF116F-G3 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062521-HF116F-G3/12-2HTF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF116F-G3/12-2HTF(257) CAD Model

Description

The HF116F-G3/12-2HTF(257) is a miniature electromagnetic relay manufactured by Hongfa. It is designed for diverse applications that require reliable switching in a compact form factor. This relay is known for its high sensitivity, low coil power consumption, and extended operational life.

Applications

  • Home appliances (air conditioners, washing machines, refrigerators)
  • Industrial control systems
  • Power supplies
  • Telecommunications equipment
  • Office automation equipment

Features

  • Contact Arrangement: 2 Form C (DPDT)
  • Coil Voltage: 12VDC
  • Contact Rating: 5A at 250VAC / 30VDC
  • Dielectric Strength: 4000VAC between coil and contacts
  • Insulation Resistance: 100 MΩ minimum at 500VDC
  • Contact Material: AgNi
  • Ambient Temperature: -40°C to +85°C
  • Mounting: PCB Through-hole
  • RoHS compliant

Benefits

  • Double Pole Double Throw (DPDT) Configuration: Provides increased switching flexibility for complex circuit designs.
  • Compact Size: Miniature design enables high-density mounting on printed circuit boards.
  • Low Coil Power Consumption: Enhances energy efficiency and reduces heat generation.
  • High Sensitivity: Requires minimal coil power for activation, increasing overall system efficiency.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

The HF116F-G3/12-2HTF(257) from Hongfa provides a reliable switching solution for a broad spectrum of applications. Its DPDT configuration offers enhanced control possibilities, while its compact size suits space-constrained designs. The relay's low coil power consumption and wide operating temperature range make it a versatile and efficient component for modern electronic systems. Furthermore, its compliance with RoHS standards underscores its suitability for environmentally conscious applications.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess