EN
  • EN
  • DE

SC16C650AIA44,518

Part No SC16C650AIA44,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 44PLCC  /  UART IC 1, UART Channel 32 Byte 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC16
Other Names 935270029518,SC16C650AIA44-T,SC16C650AIA44-T
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260764-SC16C650AIA44,518
Ultra Librarian 3D Model Ultra Librarian SC16C650AIA44,518 CAD Model

Description

Introducing the SC16C650AIA44,518 UART Interface IC from NXP Semiconductors

The SC16C650AIA44,518 is a state-of-the-art Universal Asynchronous Receiver-Transmitter (UART) interface integrated circuit, expertly crafted by NXP Semiconductors. This innovative component is designed to facilitate seamless serial communication for embedded systems, granting developers the ability to connect microcontrollers to computers, peripherals, and various other microcontrollers with unparalleled efficiency.

At the heart of the SC16C650AIA44,518 lies a single-channel UART that provides an impressive data transfer rate, ensuring swift and reliable communication. The device is equipped with a deep 32-byte FIFO (First-In, First-Out) buffer, which minimizes the load on the host processor by allowing the storage of multiple bytes of data, thereby enhancing the overall data handling capacity.

Furthermore, the SC16C650AIA44,518 is designed with versatility in mind, supporting a wide range of data formats and baud rates. It is capable of handling various data frame sizes, stop bits, and parity options, making it an adaptable choice for numerous communication protocols. This level of flexibility ensures that it can be easily integrated into a diverse array of applications, ranging from industrial control systems to complex networking equipment.

The device also boasts an array of built-in features aimed at simplifying system design and improving operational reliability. These features include an automatic hardware and software flow control, a built-in modem interface, and an infrared (IrDA) encoder and decoder for wireless communication. Additionally, it offers a low-voltage operation and a reduced power consumption mode, which is particularly beneficial for battery-powered devices, ensuring that power efficiency is maximized without compromising performance.

Encased in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, the SC16C650AIA44,518 is designed to occupy minimal board space while providing maximum functionality. Its robust design is complemented by NXP's commitment to quality and reliability, making it a trusted choice for engineers and developers looking to incorporate a high-performance UART interface into their designs.

With the SC16C650AIA44,518, NXP Semiconductors continues to push the boundaries of serial communication technology, offering a solution that is both innovative and practical for today's increasingly connected world.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess