EN
  • EN
  • DE

SC16C650BIA44

Part No SC16C650BIA44
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V UART with 32-byte FIFOs and infrared (IrDA) encoder/decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246858-SC16C650BIA44
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C650BIA44 CAD Model

Description

NXP SC16C650BIA44 Single UART with 32-byte FIFOs

The NXP SC16C650BIA44 is a single Universal Asynchronous Receiver/Transmitter (UART) that enhances the data handling capabilities of a serial communication system by incorporating a 32-byte FIFO (First-In-First-Out) buffer. This advanced UART component is designed to improve the overall performance of systems that require reliable and fast serial data exchange.

With its 32-byte FIFO for both transmit and receive, the SC16C650BIA44 can handle high-speed data rates of up to 5 Mbps, making it an ideal choice for applications that demand efficient and fast serial data processing. The larger FIFO size significantly reduces the load on the CPU, as it does not need to service a data interrupt every time a single byte is received or transmitted. This feature is particularly beneficial in multitasking environments where CPU resources are crucial.

The SC16C650BIA44 offers a wide range of features that enhance its functionality and ease of use. It supports a comprehensive set of modem control signals, making it suitable for modem-based applications. The device also comes with an infrared (IrDA) encoder and decoder, which can be programmed to support serial infrared data communication standards, thus broadening its application scope to include wireless communication systems.

Programmable baud rate generators are included, allowing precise adjustment of the data transfer rates to suit various system requirements. The SC16C650BIA44 also supports hardware and software flow control, ensuring smooth data transfer without overruns or data loss, even in systems with varying data flow rates.

For enhanced interoperability, the SC16C650BIA44 is designed to be pin-compatible with industry-standard UARTs, which simplifies the upgrading of existing designs or the development of new systems. The component is housed in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications.

In conclusion, the NXP SC16C650BIA44 is a robust and versatile UART solution that offers improved data buffering, high-speed data rates, and a host of features that make it a valuable addition to any serial communication system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9190 $83.7570
6+ $22.9080 $137.4480
8+ $22.1921 $177.5368
11+ $21.4762 $236.2382
14+ $20.7604 $290.6456
19+ $18.6127 $353.6413
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess