EN
  • EN
  • DE

SC16C652B

Part No SC16C652B
Manufacturer NXP / Nexperia
Description 5V, 3.3 V and 2.5V dual UART, 5 Mbit/s (max.),with 32-byte FIFOs and infrared(IrDA) encoder/decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246860-SC16C652B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C652B CAD Model

Description

Product Overview: NXP SC16C652B Dual UART

The NXP SC16C652B is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit designed for applications requiring multiple serial interfaces. This high-performance device is ideal for enhancing serial port count in a system, offering a reliable solution for serial communication tasks. The SC16C652B is part of NXP's broad UART portfolio, known for its quality and robustness.

Key Features

  • Dual Channel: The SC16C652B integrates two independent UART channels, each with its own set of registers and FIFOs. This allows for efficient management of multiple serial data streams.
  • Enhanced FIFOs: Each UART channel is equipped with 64-byte FIFOs to reduce the overhead of CPU operations, enhancing data throughput and system efficiency.
  • Programmable Baud Rate: The device supports a wide range of baud rates, providing flexibility to communicate with various peripherals at different speeds.
  • Automatic Hardware and Software Flow Control: This feature helps prevent data loss during transmission by controlling the flow of data based on buffer levels.
  • Modem Control Functions: The SC16C652B includes full modem interface capabilities, making it suitable for modem-based applications.
  • Industrial Temperature Range: It operates reliably across an industrial temperature range, making it suitable for harsh environments.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.

Applications

The SC16C652B is versatile and can be used in various applications such as point-of-sale terminals, industrial control systems, factory automation, and networking equipment. Its dual-channel operation makes it particularly useful in complex systems that require multiple serial interfaces to communicate with sensors, modems, or other peripherals.

Technical Specifications

The SC16C652B operates on a 2.5V to 3.3V power supply and is available in a 48-pin LQFP package. It is compatible with the 16C550 UART, ensuring easy integration into existing designs that require an upgrade in serial communication capabilities.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess