The SC16C652IB48 is a dual universal asynchronous receiver/transmitter (UART) with 64-byte FIFOs, automatic hardware/software flow control, and data rates up to 5 Mbit/s. Manufactured by NXP Semiconductors, this device is designed to facilitate serial communication in a wide array of applications, ranging from industrial automation systems to consumer electronics.
Key Features
- Dual Channel: Two independent UART channels allow for simultaneous communication with multiple peripherals.
- Large FIFO Buffers: With 64-byte FIFOs for each UART, the SC16C652IB48 can handle high data throughput, reducing the risk of data overrun.
- High Data Rate: Capable of operating at data rates up to 5 Mbit/s, making it suitable for high-speed serial applications.
- Flow Control: Supports both hardware and software flow control to prevent data loss and ensure data integrity during transmission.
- Versatile Baud Rate Generator: Programmable baud rate generator allows for precise adjustment of baud rates for various communication needs.
- Industrial Temperature Range: Operates over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
- Low Power Consumption: Designed for low operational power requirements to enhance energy efficiency in embedded systems.
Applications
The SC16C652IB48 is ideal for applications that require reliable serial data communication with minimal data errors and loss. Its robust feature set makes it an excellent choice for:
- Industrial control systems
- Point of Sale (POS) terminals
- Networking equipment
- Medical equipment
- Automotive diagnostics
- Telecommunications
Package and Integration
This IC comes in a 48-pin LQFP (Low-profile Quad Flat Package) which is suitable for surface-mount technology (SMT). The SC16C652IB48's package and integration features ensure ease of design-in and compatibility with a wide range of PCB layouts and assembly processes.