The NXP SC16C654BIBM,157 is a highly integrated quad Universal Asynchronous Receiver/Transmitter (UART) IC, designed to provide a seamless interface for communication between microprocessors and serial devices. This powerful chip is an ideal solution for applications requiring multiple serial interfaces, offering enhanced features and improved performance over its predecessors.
Key Features
- Multi-Channel Operation: Features four independent UART channels, each with a 64-byte FIFO to reduce the overhead of CPU intervention, increasing system efficiency and data throughput.
- High Data Rates: Supports baud rates up to 5 Mbps, making it suitable for high-speed serial communication applications.
- Flexible Interface: Compatible with 3.3V and 5V systems, providing versatility for a wide range of microprocessors and microcontrollers.
- Modem Control Functions: Includes standard modem control features, enabling easy implementation of serial port-based modems and communication equipment.
- Enhanced Features: Offers enhanced features such as automatic hardware and software flow control, sleep mode, and a programmable baud rate generator.
- Robust Error Handling: Incorporates comprehensive error detection and reporting mechanisms for parity, framing, and overrun errors.
Applications
The SC16C654BIBM,157 is versatile and can be used in various applications, including:
- Industrial control systems
- Point of Sale (POS) terminals
- Networking equipment such as routers and switches
- Automotive diagnostics and infotainment systems
- Complex office automation devices like printers and scanners
Technical Specifications
Parameter
Value
Supply Voltage
2.3V - 5.5V
Operating Temperature
-40°C to +85°C
Package
64-LQFP
Data Rate
Up to 5 Mbps
FIFO Size
64 bytes per channel
With its robust feature set, the NXP SC16C654BIBM,157 is a premier choice for adding serial ports to embedded systems, ensuring reliable and high-speed communication in complex electronic environments.