Product Overview: SCC2692AE1B44,557
The SCC2692AE1B44,557 is a versatile integrated circuit designed and manufactured by NXP Semiconductors. This component is a dual universal asynchronous receiver-transmitter (DUART) that serves as a highly reliable interface for serial communication in embedded systems. The device is particularly suitable for applications requiring efficient and simultaneous serial data exchange through multiple channels.
Key Features:
- Dual Channel: The SCC2692AE1B44,557 contains two independent UART channels, allowing for parallel processing of serial data streams, thereby enhancing communication throughput and system efficiency.
- Programmable Baud Rate: Each channel supports a wide range of programmable baud rates, making it adaptable to various communication standards and requirements.
- Flexible Character Length: It supports 5, 6, 7, or 8-bit character lengths, providing flexibility to match the data format of connected devices.
- Parity, Framing, and Overrun Error Detection: Built-in error detection mechanisms ensure high data integrity during transmission and reception.
- Modem Control Interface: The integrated modem control interface offers additional functionality for managing modem signals, which is essential for certain communication protocols.
Applications:
The SCC2692AE1B44,557 is an ideal choice for a broad range of applications that require reliable serial communication. These include:
- Industrial control systems
- Networking equipment
- Point of sale terminals
- Computer peripheral interfacing
- Telecommunications systems
Technical Specifications:
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package
44-Pin PLCC (Plastic Leaded Chip Carrier)
Data Sheets
Available from NXP Semiconductors
With its robust feature set and NXP's commitment to quality, the SCC2692AE1B44,557 stands out as a top choice for designers and engineers looking to implement efficient serial communication in their systems.