EN
  • EN
  • DE

SC16C654BIBM

Part No SC16C654BIBM
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.), with 64-byte FIFOs and infrared (IrDA) encoder/decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246867-SC16C654BIBM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C654BIBM CAD Model

Description

NXP SC16C654BIBM Quad UART with 64-Byte FIFO

The SC16C654BIBM is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors. This integrated circuit is designed to efficiently manage serial communication in complex embedded systems. It is particularly well-suited for applications that require high-speed data transfer and multiple serial interfaces, such as industrial control systems, network management, and automotive diagnostics.

Each UART channel in the SC16C654BIBM is equipped with a 64-byte FIFO (First In, First Out) buffer, which significantly enhances data throughput and reduces the load on the system's CPU. This large FIFO size is particularly beneficial in multitasking operating systems and in high-speed serial data applications where data integrity is critical.

The device supports a wide range of data formats and baud rates, and it is compatible with the industry-standard 16C550 UART. This makes the SC16C654BIBM a versatile choice for developers looking to upgrade their systems with minimal changes to existing software or hardware. The UART also features automatic hardware and software flow control, which simplifies the design of complex communication systems.

Other notable features of the SC16C654BIBM include its support for infrared (IrDA) data communication protocols, which allows for wireless data transfers at close range. Additionally, the chip can operate in either a 3.3V or 5V power supply environment, providing flexibility for various system design requirements.

For ease of integration, the SC16C654BIBM is available in a compact 64-LQFP (Low-profile Quad Flat Package) that conserves board space while still offering the robust functionality that modern applications demand. The device's industrial temperature range also ensures reliable performance in harsh operating environments.

In summary, the NXP SC16C654BIBM is a feature-rich, high-speed quad UART with extensive FIFO capacity, making it an excellent choice for designers and engineers who require reliable serial communication in their products. Its compatibility with established standards and its support for advanced features ensure it can meet the needs of a wide array of applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9461 $63.8922
5+ $26.2116 $131.0580
7+ $25.3927 $177.7489
10+ $24.5738 $245.7380
13+ $23.7549 $308.8137
17+ $21.2970 $362.0490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess