EN
  • EN
  • DE

SC16C654IB64

Part No SC16C654IB64
Manufacturer NXP / Nexperia
Description Quad UART with 64-byte FIFO and infrared (IrDA) encoder/decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246871-SC16C654IB64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C654IB64 CAD Model

Description

The NXP SC16C654IB64 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) with a 64-byte FIFO (First In, First Out) buffer designed to improve the serial data throughput in a variety of applications. This integrated circuit is specifically engineered to meet the demands of high-speed serial communication in embedded systems, industrial automation, and telecommunications.

Key Features

  • Quad Channel: The device includes four independent UART channels, allowing for simultaneous communication with multiple serial devices.
  • 64-Byte FIFO: Each UART channel is equipped with a 64-byte transmit and receive FIFO, which significantly reduces the CPU overhead required for managing serial data communications.
  • High Data Rates: The SC16C654IB64 supports baud rates up to 5 Mbps, making it suitable for high-speed data transfers.
  • Flexible Baud Rate Generation: The UART's built-in baud rate generator can be programmed for a wide range of baud rates to ensure compatibility with various peripherals.
  • Automatic Hardware and Software Flow Control: The device offers comprehensive flow control mechanisms to prevent data loss during transmission.
  • Enhanced Features: It includes additional features such as sleep mode, modem control signals, and an infrared (IrDA) encoder/decoder for increased functionality.
  • Industrial Temperature Range: The SC16C654IB64 operates over an industrial temperature range, making it reliable in extreme conditions.

Applications

With its robust feature set, the NXP SC16C654IB64 is an ideal solution for applications that require multiple high-speed serial interfaces. These include point-of-sale systems, networking equipment, factory automation, and data collection devices. Its high data integrity and throughput capabilities make it an excellent choice for complex systems requiring reliable communication.

Package and Quality

The SC16C654IB64 is available in a 64-pin LQFP package, which is designed for easy integration into a variety of PCB layouts. NXP's commitment to quality ensures that this UART meets the stringent requirements for industrial and commercial applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess