EN
  • EN
  • DE

SC16C750BIBS

Part No SC16C750BIBS
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V UART with 64-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246874-SC16C750BIBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C750BIBS CAD Model

Description

NXP SC16C750BIBS UART Interface IC

The NXP SC16C750BIBS is a single-chip UART (Universal Asynchronous Receiver/Transmitter) that serves as a sophisticated interface between a serial communication port and a microcontroller or computer system. This integrated circuit is designed to improve the performance of serial communication operations while minimizing the load on the host processor, making it an ideal choice for a wide range of applications in industrial control systems, consumer electronics, and automotive technology.

Key Features

  • Enhanced Data Rates: The SC16C750BIBS supports baud rates up to 5 Mbps, enabling high-speed data transfer for applications that require fast communication links.
  • Deep FIFOs: With 64-byte FIFOs for both transmit and receive operations, the device can handle large bursts of data and reduce the number of interrupts to the host processor, thereby enhancing system efficiency.
  • Programmable Character Lengths: Users can configure the UART for a variety of data formats, with programmable character lengths from 5 to 8 bits, ensuring compatibility with a broad range of protocols.
  • Auto Flow Control: The SC16C750BIBS supports automatic hardware and software flow control, which prevents data loss during transmission by controlling the data flow based on buffer status.
  • Low Power Consumption: Designed with power efficiency in mind, this UART IC features a low-power mode that significantly reduces power consumption when the device is not actively transmitting or receiving data.
  • Versatile Interface: The SC16C750BIBS offers a versatile interface that includes a standard industrial temperature range, making it suitable for operation in harsh environments.
  • Infrared Data Association (IrDA) Support: For wireless communication, the device includes a built-in IrDA encoder and decoder, which can be used for infrared data communication compliant with the IrDA standard.

Applications

The NXP SC16C750BIBS is a versatile component that can be used in various applications such as point-of-sale terminals, computer peripherals, factory automation, and automotive diagnostics. Its robust feature set and high-speed capabilities make it an excellent choice for designers looking to implement reliable and efficient serial communication interfaces in their systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,729 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess