EN
  • EN
  • DE

SC16C752BIBS,151

Part No SC16C752BIBS,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32-HVQFN  /  UART IC 2, DUART Channel 64 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SC16C752BIBS-S,568-3288,SC16C752BIBS151,935276389151,2156-SC16C752BIBS151-NX,NXPNXPSC16C752BIBS151
Standard Package 490
Win Source Part Number 1021396-SC16C752BIBS,151
Ultra Librarian 3D Model Ultra Librarian SC16C752BIBS,151 CAD Model

Description

The NXP SC16C752BIBS,151 is a dual universal asynchronous receiver-transmitter (UART) integrated circuit, designed to provide a flexible interface solution for communication systems. This chip is particularly suitable for applications where space is at a premium, and multiple UART channels are required. It offers enhanced features over single UARTs, making it ideal for complex embedded systems.

Key Features

  • Dual UART Channels: Each UART channel can be operated independently with a full set of configuration options, providing high flexibility for serial communication tasks.
  • I2C-bus/SPI Interface: The SC16C752BIBS,151 supports both I2C and SPI interfaces, allowing for easy integration into a variety of microcontroller-based systems.
  • Programmable Baud Rate: Users can program the baud rate generators to select the desired baud rate for each UART channel.
  • Large FIFOs: Equipped with 64-byte FIFOs for both transmit and receive operations, the device ensures smooth data flow and reduces the load on the host processor.
  • Auto Hardware/Software Flow Control: The device supports automatic hardware and software flow control, which helps prevent data loss during high-speed communications.
  • Low Power Consumption: Designed with power efficiency in mind, the SC16C752BIBS,151 is suitable for battery-operated devices and power-sensitive applications.
  • Multiple Package Options: The SC16C752BIBS,151 is available in a variety of packages, including the space-saving HVQFN32 package.

Applications

The NXP SC16C752BIBS,151 is an excellent choice for a wide range of applications, such as:

  • Point of Sale (POS) terminals
  • Industrial control systems
  • Factory automation
  • Medical equipment
  • Gaming systems
  • Complex embedded systems requiring multiple serial interfaces

Overall, the NXP SC16C752BIBS,151 offers a robust and flexible solution for designers looking to implement dual UART channels with additional I2C or SPI communication capabilities. Its rich feature set and low power consumption make it an excellent choice for a multitude of advanced serial communication applications.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess