EN
  • EN
  • DE

SC16C754BIA68

Part No SC16C754BIA68
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.) with 64-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246882-SC16C754BIA68
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C754BIA68 CAD Model

Description

Overview of NXP SC16C754BIA68

The NXP SC16C754BIA68 is a robust quad-channel UART (Universal Asynchronous Receiver/Transmitter) designed to provide highly integrated solutions for communication-intensive applications. This high-performance device is an excellent choice for industrial control systems, networking equipment, and any application that requires reliable serial communication capabilities.

Key Features

  • Quad UART Channels: This component integrates four independent UART channels, each with a 64-byte FIFO (First-In, First-Out) to significantly reduce the overhead of data handling and improve system efficiency.
  • Versatile Baud Rates: The SC16C754BIA68 supports baud rates up to 5 Mbps, making it suitable for high-speed data transmission requirements.
  • Flexible Character Formatting: Users can configure the device to handle 5, 6, 7, or 8-bit characters, providing flexibility for various data protocols and formats.
  • Modem Control Functions: It includes full modem control capabilities, which allow for the management of communication links with external modem hardware.
  • Programmable Xon/Xoff Characters: The UART supports programmable Xon/Xoff flow control characters to manage data flow efficiently.
  • Infrared Data Association (IrDA) Support: For wireless communication, the SC16C754BIA68 is designed to be compatible with the IrDA SIR protocol.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range, making it suitable for harsh environments.
  • 68-Pin LQFP Package: The device is housed in a compact 68-pin LQFP (Low-profile Quad Flat Package), which allows for space-saving PCB design.

Applications

The NXP SC16C754BIA68 is widely used in a variety of applications where multiple serial interfaces are needed. Some common applications include:

  • Factory automation and control systems
  • Point-of-sale terminals
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Automotive diagnostics and telematics

With its advanced features and robust performance, the NXP SC16C754BIA68 is an ideal solution for designers looking to implement reliable and efficient serial communication in their products.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess