EN
  • EN
  • DE

SC16C850IET

Part No SC16C850IET
Manufacturer NXP / Nexperia
Description 2.5 V to 3.3 V UART, 5 Mbit/s (max.) with 128-byte FIFOs, infrared (IrDA), and 16 mode or 68 mode parallel bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246887-SC16C850IET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C850IET CAD Model

Description

The SC16C850IET from NXP Semiconductors is a versatile Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit that is designed to provide a seamless and efficient serial communication solution for a wide range of applications. This high-performance UART IC is part of the SC16C850 series, which is known for its reliability and advanced features that cater to modern communication needs.

Key Features

  • Enhanced Data Rates: The SC16C850IET supports baud rates up to 5 Mbps, allowing for high-speed data transmission that is essential for today's fast-paced technological environments.
  • Large FIFO Buffers: Equipped with 128-byte FIFOs for both transmit and receive, this device ensures smooth data flow and reduces the overhead on the system's CPU, allowing for more efficient multitasking and system performance.
  • Flexible Clocking Options: It provides a wide range of programmable baud rate generators, which can be clocked from an external source or from an on-chip oscillator, offering flexibility in system design.
  • Auto Flow Control: The SC16C850IET features automatic hardware and software flow control, which significantly reduces the complexity of managing data flow control, especially in systems where data overrun is a concern.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, this UART IC is suitable for industrial applications that require reliable performance under harsh conditions.

Applications

The SC16C850IET is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Computer peripherals
  • Automotive infotainment systems

Package and Integration

The device is offered in a compact 48-pin LQFP (Low Profile Quad Flat Package), which allows for easy integration into space-constrained designs. Its industry-standard footprint and interface ensure compatibility with a broad range of microcontrollers and microprocessors.

For developers and engineers looking for a reliable and high-speed UART solution, the SC16C850IET by NXP provides the necessary features and performance to meet the demands of sophisticated serial communication tasks.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess