EN
  • EN
  • DE

SC16C852VIBS,557

Part No SC16C852VIBS,557
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-HVQFN  /  UART IC 2, DUART Channel RS485 128 Byte 48-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number SC16
Other Names 935283102557,SC16C852VIBS,SC16C852VIBS
Standard Package 2,450
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260706-SC16C852VIBS,557
Ultra Librarian 3D Model Ultra Librarian SC16C852VIBS,557 CAD Model

Description

Overview of Product SC16C852VIBS,557

The SC16C852VIBS,557 is a premium dual UART (Universal Asynchronous Receiver/Transmitter) chip designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's extensive range of high-performance UARTs that are known for their reliability, efficiency, and advanced features. It is specifically crafted to meet the rigorous demands of today's complex communication systems.

Key Features

  • Dual Channel: The SC16C852VIBS,557 contains two independent UART channels, each capable of full-duplex communication, which allows for simultaneous transmission and reception of data.
  • Enhanced Data Rates: This device supports baud rates up to 5 Mbps, facilitating high-speed data transfer for applications that require swift and efficient communication.
  • Large FIFOs: Equipped with 128-byte FIFOs per transmitter and receiver, it significantly reduces the load on the CPU and improves data throughput, making it ideal for systems with heavy data traffic.
  • Flexible Voltage Operation: The SC16C852VIBS,557 operates at a wide range of voltages from 1.8V to 3.3V, providing versatility in different system environments and compatibility with various logic levels.
  • Programmable Features: It includes a host of programmable features such as baud rate generators, automatic hardware and software flow control, and on-chip status registers, which offer extensive control over serial communication parameters.
  • Industry-Standard Packaging: The device comes in a compact 32-pin LQFP package, ensuring a minimal footprint on the PCB and ease of integration into a variety of designs.

Applications

The SC16C852VIBS,557 is suited for a broad range of applications across different sectors. Its high-speed capabilities and dual-channel operation make it particularly useful in industrial control systems, point-of-sale terminals, and server environments. It is also a go-to choice for embedded systems, networking equipment, and any application that necessitates reliable and efficient serial communication.

Conclusion

With its combination of dual-channel operation, high-speed data rates, and extensive programmable features, the SC16C852VIBS,557 from NXP Semiconductors represents a state-of-the-art solution for designers looking to implement advanced serial communication in their products. Its flexibility and performance make it an exceptional choice for a wide array of applications that require the highest standards in data transmission and reception.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess