EN
  • EN
  • DE

SC16IS750IBS

Part No SC16IS750IBS
Manufacturer NXP / Nexperia
Description Single UART with I2C-bus/SPI interface, 64 bytes of transmit and receive FIFOs, IrDA SIR built-in support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246896-SC16IS750IBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16IS750IBS CAD Model

Description

Product Overview: SC16IS750IBS by NXP

The SC16IS750IBS is a single UART (Universal Asynchronous Receiver/Transmitter) IC with I2C-bus/SPI interface, FIFOs, IrDA SIR built-in support, and a host of other features that make it a versatile chip for serial communication. Developed by NXP Semiconductors, a leader in connectivity solutions, this product is designed to enable seamless integration of serial interfaces into a wide array of applications.

Key Features

  • Serial Interface: Offers a fully programmable serial interface that supports I2C or SPI communication protocols, making it highly adaptable to different system architectures.
  • Enhanced Buffering: Equipped with 64-byte FIFOs for both transmit and receive functions, which help to reduce the overhead of CPU data management and improve system efficiency.
  • High-Speed Operation: Capable of supporting serial data rates up to 5 Mbps, it is suitable for high-speed data logging, telemetry, and communications.
  • IrDA Interface: Integrated support for IrDA SIR (Serial Infrared) enables short-range, line-of-sight, infrared data communication.
  • Modem Interface: Includes modem handshake signals for comprehensive serial communication capabilities.
  • Programmable Baud Rate Generator: Allows for precise adjustment of baud rates, ensuring compatibility with a wide range of devices.
  • Low Power Consumption: Designed for power-sensitive applications, it supports a power-saving sleep mode.
  • Multiple Packaging Options: Available in different package types, including a 16-pin HVQFN package, to suit various board layouts and space requirements.

Applications

The SC16IS750IBS is ideal for applications that require reliable and efficient serial communication. It is commonly used in:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Remote data acquisition systems
  • Automotive diagnostics

With its robust feature set and adaptability, the SC16IS750IBS from NXP is an excellent choice for designers looking to enhance serial data communication in their embedded systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,807 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess