The NXP SC18IS600IPW/S8HP is a bridge IC designed to provide a seamless interface between a standard I2C-bus of a microcontroller and an SPI bus. This allows the microcontroller to communicate with multiple SPI devices over a single I2C bus. The chip comes in a small HVQFN20 package, making it suitable for space-constrained applications.
Key Features
- Interface Conversion: Converts I2C commands to SPI, enabling easy integration with existing microcontroller designs.
- Multiple SPI Devices: Allows connection of up to four SPI slave devices.
- High-speed SPI: Supports SPI clock frequencies of up to 1.8 MHz.
- Buffered Interface: Comes with 200-byte Tx and Rx data buffers to ensure data integrity during high-speed transfers.
- Programmable I/O Pins: Features five GPIO pins that can be configured through the I2C interface, providing additional flexibility for system design.
- Power Management: Includes an automatic power-down feature to reduce power consumption when not in active use.
- Easy Configuration: Configuration is simple via I2C-bus commands, eliminating the need for extensive reprogramming.
Applications
The SC18IS600IPW/S8HP is ideal for a variety of applications where an I2C to SPI bridge is necessary. It is particularly useful in applications such as:
- Embedded systems with limited GPIOs
- Industrial control systems
- Automotive networks
- Portable devices and IoT applications
Technical Specifications
Parameter
Value
Package
HVQFN20
I2C Interface
Standard-mode and Fast-mode
SPI Interface
Master mode with up to 1.8 MHz clock
Operating Voltage
2.5V to 5.5V
Operating Temperature
-40°C to +85°C
Overall, the NXP SC18IS600IPW/S8HP provides a robust and flexible solution for systems requiring an interface bridge from I2C to multiple SPI devices, delivering high performance and reliability in a compact form factor.