EN
  • EN
  • DE

SC18IS601IBS

Part No SC18IS601IBS
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836798-SC18IS601IBS
Ultra Librarian 3D Model Ultra Librarian SC18IS601IBS CAD Model

Description

Product Overview: SC18IS601IBS by NXP Semiconductors

The SC18IS601IBS is an innovative integrated circuit designed by NXP Semiconductors, which serves as a bridge between a standard I2C-bus of a microcontroller and an SPI bus. This allows the microcontroller to communicate with SPI serial devices through the I2C-bus, providing a versatile and efficient solution for expanding the communication capabilities of embedded systems.

Key Features

  • I2C to SPI Bridge: The SC18IS601IBS acts as an interface between an I2C-bus and an SPI bus, enabling devices that support only I2C to communicate with devices that require an SPI interface.
  • Multiple SPI Devices: It allows for the control of multiple SPI devices, offering a selectable SPI clock speed of up to 1.8 MHz.
  • GPIO Functionality: The device also features four general-purpose input/output (GPIO) pins that can be controlled via the I2C-bus, providing additional interfacing capabilities.
  • Easy Integration: With its small footprint and simple interface, the SC18IS601IBS is easy to integrate into existing designs, minimizing development time and cost.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered and portable applications.
  • Bidirectional Data Transfer: The SC18IS601IBS supports bidirectional data transfer, allowing for full-duplex communication with SPI devices.

Applications

The SC18IS601IBS from NXP is ideal for a wide range of applications in various industries. It is particularly useful in scenarios where an I2C interface is the only available communication method, but there is a need to interface with SPI devices. Applications include:

  • Embedded Systems
  • Consumer Electronics
  • Mobile Devices
  • Industrial Control
  • Automotive Modules
  • Medical Equipment

Technical Specifications

The SC18IS601IBS operates over a supply voltage range of 2.5V to 5.5V and is available in a small 16-pin HVQFN package. It is designed to be compliant with the I2C-bus specification and supports I2C-bus speeds of up to 400 kHz. The device also incorporates a power-on reset function and an internal oscillator, which reduces the number of external components required.

With its combination of features, the SC18IS601IBS by NXP Semiconductors provides a compact, efficient, and cost-effective solution for expanding the communication capabilities of microcontroller-based systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess