EN
  • EN
  • DE

SC26C92A1N

Part No SC26C92A1N
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 8 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 046763-SC26C92A1N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC26C92A1N CAD Model

Description

Introducing the SC26C92A1N Dual UART Interface from NXP

The SC26C92A1N is a feature-rich dual universal asynchronous receiver-transmitter (UART) integrated circuit, expertly crafted by NXP Semiconductors. This versatile component is designed to facilitate efficient serial communication in a wide array of computing and telecommunications systems. Its dual-channel architecture allows for simultaneous and independent operation of two full-duplex UARTs, making it an ideal solution for applications requiring multiple serial interfaces.

Key Features of the SC26C92A1N

  • Dual Channel Operation: With two UART channels, it can handle multiple serial data streams concurrently, enhancing overall system throughput and performance.
  • Programmable Baud Rates: The device supports a wide range of baud rates, allowing for flexible data transmission speeds to match specific application requirements.
  • FIFO Buffers: Each UART channel is equipped with a 16-byte FIFO buffer, which helps to reduce the CPU overhead by minimizing the number of interrupts during data transfer, thus improving efficiency.
  • Modem Control Interface: It includes a complete modem control capability, which is essential for managing modem communications and handshaking procedures.
  • Flexible Character Formatting: The SC26C92A1N allows for a variety of data formats, including 5, 6, 7, or 8 data bits, 1 or 2 stop bits, and even or odd parity, thus accommodating a broad spectrum of serial communication protocols.
  • Multiple Interrupt Levels: The device supports vectored interrupts with two levels of priority, which greatly simplifies the management of interrupt-driven I/O operations.

Applications

The SC26C92A1N is adept at serving in environments that require reliable serial communication. Its typical applications include:

  • Industrial control systems
  • Networking equipment
  • Point of sale (POS) terminals
  • Data acquisition systems
  • Telecommunication infrastructure

With its robust design and advanced features, the SC26C92A1N from NXP stands out as a premier choice for developers and engineers looking to integrate dual UART capabilities into their designs. Its ability to handle high data rates and multiple communication standards, along with its ease of integration, makes it a valuable component for a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess