EN
  • EN
  • DE
  • IT

SC26C92C1A

Part No SC26C92C1A
Manufacturer NXP / Nexperia
Description Dual universal asynchronous receiver/transmitter DUART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246937-SC26C92C1A
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SC26C92C1A CAD Model

Description

The NXP SC26C92C1A is a versatile and high-performance integrated circuit designed to handle serial communication in complex systems. This Dual Universal Asynchronous Receiver/Transmitter (DUART) is an essential component for applications requiring reliable data exchange through serial ports. It is particularly well-suited for industrial control systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Dual Channel Operation: The SC26C92C1A contains two independent full-duplex UARTs, which can be used simultaneously for efficient bi-directional communication.
  • Programmable Baud Rate: With a flexible baud rate generator, the device supports a wide range of data transfer speeds, making it adaptable to various communication standards and requirements.
  • Multiple Modes: It supports asynchronous formats, including 5, 6, 7, or 8 data bits, 1 or 2 stop bits, and even or odd parity for versatile data framing.
  • On-Chip Status Registers: The DUART features several status registers that provide detailed information about the state of the device and communication channels, aiding in efficient data handling and error detection.
  • Interrupt Support: With a comprehensive interrupt system, the SC26C92C1A can manage communication events effectively, reducing the processing load on the host CPU.

Applications

The SC26C92C1A is designed for use in a variety of applications where reliable serial communication is key. Its robust feature set enables it to be used in:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Telecommunications systems
  • Point of Sale (POS) terminals
  • Computer peripheral interfacing

Technical Specifications

The SC26C92C1A operates over a wide supply voltage range and is available in different package options to suit various application needs. Its industrial temperature range makes it reliable in harsh environments, and its low-power consumption ensures efficiency in portable and power-sensitive applications.

Conclusion

Overall, the NXP SC26C92C1A DUART is a powerful and flexible solution for serial communication tasks. With its dual-channel operation, programmable baud rates, and comprehensive interrupt support, it provides a high level of performance and reliability for a wide range of applications in the industrial, networking, and telecommunications sectors.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess