EN
  • EN
  • DE

SC28L198A1A,518

Part No SC28L198A1A,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART OCTAL SOT189-3  /  UART IC 8 Channel 16 Byte 84-PLCC (29.26x29.26)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 8
FIFO's 16 Byte
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.26x29.26)
Base Product Number SC28L198
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SC28L198A1A-T,SC28L198A1A-T-ND,935261323518
Standard Package 250
Win Source Part Number 996563-SC28L198A1A,518
Ultra Librarian 3D Model Ultra Librarian SC28L198A1A,518 CAD Model

Description

The SC28L198A1A,518 by NXP Semiconductors is a highly-integrated octal universal asynchronous receiver/transmitter (UART) designed to address the needs of multiport serial communication systems. This robust component is an ideal solution for applications requiring multiple serial interfaces, such as industrial control systems, networking equipment, and data concentration devices.

Key Features

  • Eight Independent UART Channels: This device offers eight UARTs in a single package, providing efficient serial communication for multiple channels simultaneously.
  • Flexible Baud Rate Generation: Each UART channel supports a wide range of baud rates, making the device versatile for various communication standards and requirements.
  • 64-Byte FIFO Buffers: Each channel is equipped with a 64-byte transmit and receive FIFO buffer, reducing CPU overhead and improving system performance in high-speed serial data applications.
  • Modem Control Functions: The SC28L198A1A,518 supports full modem control capabilities, allowing for seamless integration with modem-controlled environments.
  • Programmable Character Lengths: Users can program character lengths from 5 to 8 bits, providing flexibility for different data formats and compatibility with a variety of protocols.
  • On-Chip Status Registers: On-chip status registers provide detailed information on the status of each UART channel, aiding in diagnostics and system monitoring.

Applications

The SC28L198A1A,518 is perfectly suited for a range of applications that require reliable and efficient multi-channel serial communication. These include, but are not limited to:

  • Industrial automation and control systems
  • Telecommunications equipment
  • Data concentration and switching systems
  • Point of Sale (POS) terminals
  • Network routers and bridges

Technical Specifications

With its 5V operating voltage and standard PLCC-68 packaging, the SC28L198A1A,518 is designed to meet the robust requirements of advanced industrial and commercial applications. Its operating temperature range of 0°C to 70°C ensures reliability across various environmental conditions.

Ordering Information

For ordering and purchasing information, refer to the part number SC28L198A1A,518. Ensure compatibility with your application's specifications and verify with NXP's datasheets and technical documentation for detailed information on the SC28L198A1A,518's functionality and integration.

You May Also Be Interested in

NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess